Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F16S-8S

Description
MIL-5015 MS/AC THREADED
Request a Quote
Description
MIL-5015 MS/AC THREADED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3106F16S-8S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F16S-8S
MIL Spec Connector - MIL-DTL 5015, I MS3106F16S-8S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F16S-8S
MIL Spec Connector - MIL-DTL 5015, I MS3106F16S-8S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol MS3106F16S-8S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT PLUG

ER 5C 5#16S SKT PLUG

Buy Now
Mil Spec Circular Conn, Plug, 5P, 16S-8; Military Specification Amphenol Industrial - 76J3728 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 5P, 16S-8; Military Specification Amphenol Industrial
76J3728
Mil Spec Circular Conn, Plug, 5P, 16S-8; Military Specification Amphenol Industrial 76J3728
MIL SPEC CIRCULAR CONN, PLUG, 5P, 16S-8; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIRCULAR CONN, PLUG, 5P, 16S-8; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 16S,5 #16 SOLDER SOCKET CONT
70009916
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 16S,5 #16 SOLDER SOCKET CONT 70009916
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F16S-8S MS3106F16S-8S Amphenol MS3106F16S-8S 76J3728 70009916
Product Name MIL Spec Connector - MIL-DTL 5015, I Mil Spec Circular Conn, Plug, 5P, 16S-8; Military Specification Amphenol Industrial CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 16S,5 #16 SOLDER SOCKET CONT
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Gender Male / Plug
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products