Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F16S-1P

Description
MIL-5015 MS/AC THREADED
Request a Quote
Description
MIL-5015 MS/AC THREADED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3106F16S-1P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F16S-1P
MIL Spec Connector - MIL-DTL 5015, I MS3106F16S-1P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F16S-1P
MIL Spec Connector - MIL-DTL 5015, I MS3106F16S-1P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol MS3106F16S-1P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN PLUG

ER 7C 7#16S PIN PLUG

Buy Now
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial - 85C4055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial
85C4055
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial 85C4055
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Conn Mil-Dtl-5015 Circ Pin 7 Pos Sldr St Cbl Mnt 7Term Rohs Compliant Amphenol Industrial - 81AC9351 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-5015 Circ Pin 7 Pos Sldr St Cbl Mnt 7Term Rohs Compliant Amphenol Industrial
81AC9351
Conn Mil-Dtl-5015 Circ Pin 7 Pos Sldr St Cbl Mnt 7Term Rohs Compliant Amphenol Industrial 81AC9351
CONN MIL-DTL-5015 CIRC PIN 7 POS SLDR ST CBL MNT 7TERM ROHS COMPLIANT: NO

CONN MIL-DTL-5015 CIRC PIN 7 POS SLDR ST CBL MNT 7TERM ROHS COMPLIANT: NO

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 35H6822 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
35H6822
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 35H6822
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site
connector,metal circular,str plug w/cable clamp,size 16s,7 #16 solder pin cont - 70143535 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 16s,7 #16 solder pin cont
70143535
connector,metal circular,str plug w/cable clamp,size 16s,7 #16 solder pin cont 70143535
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F16S-1P MS3106F16S-1P Amphenol MS3106F16S-1P 85C4055 81AC9351 35H6822 70143535
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial Conn Mil-Dtl-5015 Circ Pin 7 Pos Sldr St Cbl Mnt 7Term Rohs Compliant Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial connector,metal circular,str plug w/cable clamp,size 16s,7 #16 solder pin cont
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Gender Male / Plug
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers