ER 2C 2#16S PIN PLUG
2 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
MIL-5015 MS/AC THREADED
CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106F14S-9P | 1178-MS3106F14S-9P-ND | MS3106F14S-9P | 96J9328 | 70010095 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Amphenol Industrial | connector,str plug w/cable clamp,class f,size 14s,2#16 solder pin,olive drab | |
| Gender | Male / Plug | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Mounting | Free Hanging (In-Line) | ||||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Threaded | Threaded |