Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F14S-5S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F14S-5S
MIL Spec Connector - MIL-DTL 5015, I MS3106F14S-5S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F14S-5S
MIL Spec Connector - MIL-DTL 5015, I MS3106F14S-5S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Circular Connector Assemblies - 1178-MS3106F14S-5S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3106F14S-5S-ND
Circular Connector Assemblies 1178-MS3106F14S-5S-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - Amphenol MS3106F14S-5S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT PLUG

ER 5C 5#16S SKT PLUG

Buy Now
connector,metal circular,str plug w/cable clamp,size 14s,5#16 solder socket cont - 70143537 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 14s,5#16 solder socket cont
70143537
connector,metal circular,str plug w/cable clamp,size 14s,5#16 solder socket cont 70143537
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial - 85C4048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial
85C4048
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial 85C4048
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 73C0531 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
73C0531
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 73C0531
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F14S-5S 1178-MS3106F14S-5S-ND Amphenol MS3106F14S-5S 70143537 85C4048 73C0531
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies connector,metal circular,str plug w/cable clamp,size 14s,5#16 solder socket cont Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11155-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details