Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F14S-5PX

Description
ER 5C 5#16S PIN PLUG
Request a Quote
Description
ER 5C 5#16S PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F14S-5PX - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S PIN PLUG

ER 5C 5#16S PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106F14S-5PX - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F14S-5PX
MIL Spec Connector - MIL-DTL 5015, I MS3106F14S-5PX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial - 96J9322 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial
96J9322
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial 96J9322
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F14S-5PX MS3106F14S-5PX 96J9322
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details