3 Position Circular Connector Plug, Female Sockets Solder Cup
ER 3C 3#16S SKT PLUG
CONNECTOR
5015 F SOLDER PLUG SKT CONTACT
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DT
MIL SPEC CIR CONN, PLUG, 14S-1, SOLDER; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-MS3106F14S-1S-ND | Amphenol MS3106F14S-1S | MS3106F14S-1S | MS3106F14S-1S | 96J9316 | 70010092 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial | connector,str plug w/cable clamp,class f,size 14s,3#16 solder socket,olive drab | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Male / Plug | Male / Plug | ||||
| Coupling / Adapter | Coupling / Adapter | |||||
| Coupling | Threaded | Threaded |