CONNECTOR
MIL-5015 MS/AC THREADED
ER 2C 2#16S SKT PLUG
2 Position Circular Connector Plug, Female Sockets Solder Cup
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.
CIRCULAR CONNECTOR, PLUG, 10SL-4S, CABLE; Military Specification:MIL-DT
ER 2C 2#16S SKT PLUG ROHS COMPLIANT: NO
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106F10SL-4S | Amphenol MS3106F10SL-4S | 1178-MS3106F10SL-4S-ND | 70143543 | 85C4064 | 25K7639 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | connector,metal circular,str plug w/cable clamp,size 10sl,2#16 solder socket con | Circular Connector, Plug, 10Sl-4S, Cable; Military Specification Amphenol Industrial | Er 2C 2#16S Skt Plug Rohs Compliant Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug | |||||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Geometry | Straight | |||||
| Termination | Solder |