Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F10SL-4P

Description
MIL-5015 MS/AC THREADED
Request a Quote Datasheet
Description
MIL-5015 MS/AC THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F10SL-4P
MIL Spec Connector - MIL-DTL 5015, I MS3106F10SL-4P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
 - Amphenol MS3106F10SL-4P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT PLUG

ER 2C 2#16S SKT PLUG

Buy Now
Circular Conn, Plug, 10Sl-4, Cable; Military Specification Amphenol Industrial - 01P4338 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Sl-4, Cable; Military Specification Amphenol Industrial
01P4338
Circular Conn, Plug, 10Sl-4, Cable; Military Specification Amphenol Industrial 01P4338
CIRCULAR CONN, PLUG, 10SL-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 10SL-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Er 2C 2#16S Skt Plug Rohs Compliant Amphenol Industrial - 17X7068 - Newark, An Avnet Company
Chicago, IL, United States
Er 2C 2#16S Skt Plug Rohs Compliant Amphenol Industrial
17X7068
Er 2C 2#16S Skt Plug Rohs Compliant Amphenol Industrial 17X7068
ER 2C 2#16S SKT PLUG ROHS COMPLIANT: NO

ER 2C 2#16S SKT PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F10SL-4P Amphenol MS3106F10SL-4P 01P4338 17X7068
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Plug, 10Sl-4, Cable; Military Specification Amphenol Industrial Er 2C 2#16S Skt Plug Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers