Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E40-56PX

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E40-56PX
MIL Spec Connector - MIL-DTL 5015, I MS3106E40-56PX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 40, 85 Position, Cable; Military Specification Amphenol Industrial - 48K2708 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 40, 85 Position, Cable; Military Specification Amphenol Industrial
48K2708
Circular Connector Plug Size 40, 85 Position, Cable; Military Specification Amphenol Industrial 48K2708
CIRCULAR CONNECTOR PLUG SIZE 40, 85 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 40, 85 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106E40-56PX 48K2708
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 40, 85 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details