Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E36-7SW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E36-7SW
MIL Spec Connector - MIL-DTL 5015, I MS3106E36-7SW
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106E36-7SW - PEI-Genesis
Philadelphia, PA, United States
ER 47C 40#16 7#12 SKT PLUG

ER 47C 40#16 7#12 SKT PLUG

Buy Now
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial - 96J9305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial
96J9305
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial 96J9305
CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E36-7SW Amphenol MS3106E36-7SW 96J9305
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details