Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E36-10P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E36-10P
MIL Spec Connector - MIL-DTL 5015, I MS3106E36-10P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106E36-10P - PEI-Genesis
Philadelphia, PA, United States
ER 48C 48#16 PIN PLUG

ER 48C 48#16 PIN PLUG

Buy Now
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial - 85H0761 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial
85H0761
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial 85H0761
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E36-10P Amphenol MS3106E36-10P 85H0761
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2315 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers