Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106E32-8SY

Description
ER 30C 24#16 6#12 SKT PLUG
Request a Quote
Description
ER 30C 24#16 6#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E32-8SY - PEI-Genesis
Philadelphia, PA, United States
ER 30C 24#16 6#12 SKT PLUG

ER 30C 24#16 6#12 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106E32-8SY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E32-8SY
Connectors Mil-Qualified, Circular Body, All MS3106E32-8SY
5015 PLUG CAD OD Y-KEY 32-8SKT,6#12,24#16 SOLDER

5015 PLUG CAD OD Y-KEY 32-8SKT,6#12,24#16 SOLDER

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E32-8SY
MIL Spec Connector - MIL-DTL 5015, I MS3106E32-8SY
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial - 96J9284 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial
96J9284
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial 96J9284
CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E32-8SY MS3106E32-8SY MS3106E32-8SY 96J9284
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details