Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E32-6P

Description
ER 23C 16 12 8 4 PIN PLUG
Request a Quote Datasheet
Description
ER 23C 16 12 8 4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E32-6P - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16 12 8 4 PIN PLUG

ER 23C 16 12 8 4 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106E32-6P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E32-6P
MIL Spec Connector - MIL-DTL 5015, I MS3106E32-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E32-6P
MIL Spec Connector - MIL-DTL 5015, I MS3106E32-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3106E32-6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E32-6P-ND
Circular Connector Assemblies 339-MS3106E32-6P-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial - 96J9278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial
96J9278
Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial 96J9278
CIRCULAR CONNECTOR PLUG SIZE 32, 23 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 23 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E32-6P MS3106E32-6P 339-MS3106E32-6P-ND 96J9278
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-5082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers