Amphenol Industrial Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial MS3106E28-9SW

Description
ER 12C 6#16 6#12 SKT PLUG
Request a Quote
Description
ER 12C 6#16 6#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E28-9SW - PEI-Genesis
Philadelphia, PA, United States
ER 12C 6#16 6#12 SKT PLUG

ER 12C 6#16 6#12 SKT PLUG

Buy Now
Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial - 85C1395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial
85C1395
Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial 85C1395
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E28-9SW 85C1395
Product Name Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details