Amphenol Industrial Circular Connector Assemblies MS3106E24-9S

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3106E24-9S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E24-9S-ND
Circular Connector Assemblies 339-MS3106E24-9S-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - Amphenol MS3106E24-9S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#4 SKT PLUG

ER 2C 2#4 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106E24-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-9S
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-9S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-9S
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-9S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial - 07J7268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial
07J7268
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial 07J7268
CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 24-9, Solder; Military Specification Amphenol Industrial - 76J3648 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 24-9, Solder; Military Specification Amphenol Industrial
76J3648
Mil Spec Cir Conn, Plug, 24-9, Solder; Military Specification Amphenol Industrial 76J3648
MIL SPEC CIR CONN, PLUG, 24-9, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 24-9, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3106E24-9S-ND Amphenol MS3106E24-9S MS3106E24-9S 07J7268
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data