Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E24-9P

Description
ER 2C 2#4 PIN PLUG
Request a Quote Datasheet
Description
ER 2C 2#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E24-9P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#4 PIN PLUG

ER 2C 2#4 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-9P
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-9P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-9P
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3106E24-9P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E24-9P-ND
Circular Connector Assemblies 339-MS3106E24-9P-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial - 96J9267 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial
96J9267
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial 96J9267
CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 24-9, Solder; Military Specification Amphenol Industrial - 76J3647 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 24-9, Solder; Military Specification Amphenol Industrial
76J3647
Mil Spec Cir Conn, Plug, 24-9, Solder; Military Specification Amphenol Industrial 76J3647
MIL SPEC CIR CONN, PLUG, 24-9, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 24-9, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E24-9P MS3106E24-9P 339-MS3106E24-9P-ND 96J9267
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A28500-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details