Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E24-6P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3106E24-6P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-6P
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-6P
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-6P
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106E24-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E24-6P
Connectors Mil-Qualified, Circular Body, All MS3106E24-6P
5015 E Solder Plug Pin Contacts

5015 E Solder Plug Pin Contacts

Buy Now
Circular Connector, Plug, 24-6, Cable; Military Specification Amphenol Industrial - 57K9695 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-6, Cable; Military Specification Amphenol Industrial
57K9695
Circular Connector, Plug, 24-6, Cable; Military Specification Amphenol Industrial 57K9695
CIRCULAR CONNECTOR, PLUG, 24-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-6, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E24-6P MS3106E24-6P 57K9695
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector, Plug, 24-6, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details