Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E24-5P

Description
ER 16C 16#16 PIN PLUG
Request a Quote
Description
ER 16C 16#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E24-5P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 16#16 PIN PLUG

ER 16C 16#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-5P
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-5P
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-5P
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106E24-5P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E24-5P
Connectors Mil-Qualified, Circular Body, All MS3106E24-5P
5015 E Solder Plug Pin Contacts

5015 E Solder Plug Pin Contacts

Buy Now
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial - 96J9264 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial
96J9264
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial 96J9264
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E24-5P MS3106E24-5P MS3106E24-5P 96J9264
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.3118 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers