Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106E24-2P

Description
5015 E Solder Plug Pin Contacts
Request a Quote
Description
5015 E Solder Plug Pin Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106E24-2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E24-2P
Connectors Mil-Qualified, Circular Body, All MS3106E24-2P
5015 E Solder Plug Pin Contacts

5015 E Solder Plug Pin Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106E24-2P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-2P
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-2P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-2P
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-2P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106E24-2P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 PIN PLUG

ER 7C 7#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Amphenol Industrial - 96J9257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Amphenol Industrial
96J9257
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Amphenol Industrial 96J9257
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E24-2P MS3106E24-2P Amphenol MS3106E24-2P 96J9257
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers