Amphenol Industrial Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial MS3106E24-22PW

Description
ER 4C 4#8 PIN PLUG
Request a Quote
Description
ER 4C 4#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E24-22PW - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN PLUG

ER 4C 4#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial - 22M1401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial
22M1401
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial 22M1401
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E24-22PW 22M1401
Product Name Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle SMA Female to SMA Male, Adapter - SALE-9247 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details