Amphenol Industrial Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Amphenol Industrial MS3106E24-12PW

Description
ER 5C 3#12 2#4 PIN PLUG
Request a Quote
Description
ER 5C 3#12 2#4 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E24-12PW - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#4 PIN PLUG

ER 5C 3#12 2#4 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 5C 3#12 2#4 PIN PLUG

ER 5C 3#12 2#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Amphenol Industrial - 40M1083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Amphenol Industrial
40M1083
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Amphenol Industrial 40M1083
CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E24-12PW MS3106E24-12PW 40M1083
Product Name Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380514-1271 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details