Amphenol Industrial Circular Connector Assemblies MS3106E24-11S

Description
9 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3106E24-11S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E24-11S-ND
Circular Connector Assemblies 339-MS3106E24-11S-ND
9 Position Circular Connector Plug, Female Sockets Solder Cup

9 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3106E24-11S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-11S
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-11S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-11S
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-11S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-11S
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-11S
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106E24-11S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E24-11S
Connectors Mil-Qualified, Circular Body, All MS3106E24-11S
5015 E Solder Plug SKT Contacts

5015 E Solder Plug SKT Contacts

Buy Now
 - Amphenol MS3106E24-11S - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 SKT PLUG

ER 9C 6#12 3#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial - 25K7544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial
25K7544
Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial 25K7544
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 24-11, Solder; Military Specification Amphenol Industrial - 76J3614 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 24-11, Solder; Military Specification Amphenol Industrial
76J3614
Mil Spec Cir Conn, Plug, 24-11, Solder; Military Specification Amphenol Industrial 76J3614
MIL SPEC CIR CONN, PLUG, 24-11, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 24-11, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3106E24-11S-ND MS3106E24-11S MS3106E24-11S Amphenol MS3106E24-11S 25K7544
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data