Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E22-34S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3106E22-34S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E22-34S
MIL Spec Connector - MIL-DTL 5015, I MS3106E22-34S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E22-34S
MIL Spec Connector - MIL-DTL 5015, I MS3106E22-34S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 22, 5 Position, Cable; Military Specification Amphenol Industrial - 05J1746 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 5 Position, Cable; Military Specification Amphenol Industrial
05J1746
Circular Connector Plug, Size 22, 5 Position, Cable; Military Specification Amphenol Industrial 05J1746
CIRCULAR CONNECTOR PLUG, SIZE 22, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106E22-34S 05J1746
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 5 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details