Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E22-33S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3106E22-33S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E22-33S
MIL Spec Connector - MIL-DTL 5015, I MS3106E22-33S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E22-33S
MIL Spec Connector - MIL-DTL 5015, I MS3106E22-33S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial - 82K9544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial
82K9544
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial 82K9544
CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106E22-33S 82K9544
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details