Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106E22-22S

Description
5015 E Solder Plug SKT Contacts
Request a Quote Datasheet
Description
5015 E Solder Plug SKT Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106E22-22S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E22-22S
Connectors Mil-Qualified, Circular Body, All MS3106E22-22S
5015 E Solder Plug SKT Contacts

5015 E Solder Plug SKT Contacts

Buy Now
Circular Connector Assemblies - 339-MS3106E22-22S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E22-22S-ND
Circular Connector Assemblies 339-MS3106E22-22S-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3106E22-22S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E22-22S
MIL Spec Connector - MIL-DTL 5015, I MS3106E22-22S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E22-22S
MIL Spec Connector - MIL-DTL 5015, I MS3106E22-22S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E22-22S
MIL Spec Connector - MIL-DTL 5015, I MS3106E22-22S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 4C 4#8 SKT PLUG

ER 4C 4#8 SKT PLUG

Buy Now
 - Amphenol MS3106E22-22S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT PLUG

ER 4C 4#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial - 56K9843 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial
56K9843
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial 56K9843
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 22-22, Cable; Military Specification Amphenol Industrial - 76J3583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-22, Cable; Military Specification Amphenol Industrial
76J3583
Circular Connector, Plug, 22-22, Cable; Military Specification Amphenol Industrial 76J3583
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E22-22S 339-MS3106E22-22S-ND MS3106E22-22S MS3106E22-22S Amphenol MS3106E22-22S 56K9843
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data