Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106E22-22P

Description
ER 4C 4#8 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 4#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E22-22P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN PLUG

ER 4C 4#8 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106E22-22P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E22-22P
Connectors Mil-Qualified, Circular Body, All MS3106E22-22P
5015 E Solder Plug Pin Contacts

5015 E Solder Plug Pin Contacts

Buy Now
Circular Connector Assemblies - 339-MS3106E22-22P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E22-22P-ND
Circular Connector Assemblies 339-MS3106E22-22P-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E22-22P
MIL Spec Connector - MIL-DTL 5015, I MS3106E22-22P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E22-22P
MIL Spec Connector - MIL-DTL 5015, I MS3106E22-22P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E22-22P
MIL Spec Connector - MIL-DTL 5015, I MS3106E22-22P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
ER 4C 4#8 PIN PLUG

ER 4C 4#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial - 48K2698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial
48K2698
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial 48K2698
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Plug, 4P, 22-22; Military Specification Amphenol Industrial - 76J3582 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 4P, 22-22; Military Specification Amphenol Industrial
76J3582
Mil Spec Circular Conn, Plug, 4P, 22-22; Military Specification Amphenol Industrial 76J3582
MIL SPEC CIRCULAR CONN, PLUG, 4P, 22-22; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIRCULAR CONN, PLUG, 4P, 22-22; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E22-22P MS3106E22-22P 339-MS3106E22-22P-ND MS3106E22-22P MS3106E22-22P 48K2698
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details