Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106E20-4P

Description
ER 4C 4#12 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E20-4P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN PLUG

ER 4C 4#12 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106E20-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E20-4P
Connectors Mil-Qualified, Circular Body, All MS3106E20-4P
5015 E Solder Plug Pin Contacts

5015 E Solder Plug Pin Contacts

Buy Now
Circular Connector Assemblies - 339-MS3106E20-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E20-4P-ND
Circular Connector Assemblies 339-MS3106E20-4P-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3106E20-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E20-4P
MIL Spec Connector - MIL-DTL 5015, I MS3106E20-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E20-4P
MIL Spec Connector - MIL-DTL 5015, I MS3106E20-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E20-4P
MIL Spec Connector - MIL-DTL 5015, I MS3106E20-4P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
ER 4C 4#12 PIN PLUG

ER 4C 4#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Amphenol Industrial - 96J9250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Amphenol Industrial
96J9250
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Amphenol Industrial 96J9250
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 20-4, Solder; Military Specification Amphenol Industrial - 76J3550 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 20-4, Solder; Military Specification Amphenol Industrial
76J3550
Mil Spec Cir Conn, Plug, 20-4, Solder; Military Specification Amphenol Industrial 76J3550
MIL SPEC CIR CONN, PLUG, 20-4, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 20-4, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E20-4P MS3106E20-4P 339-MS3106E20-4P-ND MS3106E20-4P MS3106E20-4P 96J9250
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle BNC Female to BNC Male, Adapter - 9239 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details