MIL-5015 MS/AC THREADED PLUG
CONNECTOR
CONNECTOR
ER 3C 3#12 PIN PLUG
ER 3C 3#12 PIN PLUG
PLUG
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3106E20-3P-ND | MS3106E20-3P | MS3106E20-3P | Amphenol MS3106E20-3P | MS3106E20-3P | 96J9246 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |||
| Mounting | Free Hanging (In-Line) | |||||
| Voltage Rating | 900 volts | |||||
| Current Rating | 23.0 amps |