Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E20-24P

Description
ER 4C 2#16 2#8 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 2#16 2#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E20-24P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#16 2#8 PIN PLUG

ER 4C 2#16 2#8 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E20-24P
MIL Spec Connector - MIL-DTL 5015, I MS3106E20-24P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E20-24P
MIL Spec Connector - MIL-DTL 5015, I MS3106E20-24P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 4C 2#16 2#8 PIN PLUG

ER 4C 2#16 2#8 PIN PLUG

Buy Now
Circular Connector Assemblies - 339-MS3106E20-24P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E20-24P-ND
Circular Connector Assemblies 339-MS3106E20-24P-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Amphenol Industrial - 96J9238 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Amphenol Industrial
96J9238
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Amphenol Industrial 96J9238
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E20-24P MS3106E20-24P MS3106E20-24P 339-MS3106E20-24P-ND 96J9238
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
Circular Connector Assemblies - 2262-A22052-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
MIL Spec Connector - MIL-DTL-38999 III - 6304-204-0902 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details