Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E18-16S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E18-16S
MIL Spec Connector - MIL-DTL 5015, I MS3106E18-16S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E18-16S
MIL Spec Connector - MIL-DTL 5015, I MS3106E18-16S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 18, 1 Position, Cable; Military Specification Amphenol Industrial - 03M9216 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 1 Position, Cable; Military Specification Amphenol Industrial
03M9216
Circular Connector Plug, Size 18, 1 Position, Cable; Military Specification Amphenol Industrial 03M9216
CIRCULAR CONNECTOR PLUG, SIZE 18, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 1 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106E18-16S 03M9216
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 18, 1 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Female Bulkhead To SMA Female RF Adapter - ET-NFS-BH-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details