Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106E16-9S

Description
ER 4C 2#16 2#12 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 2#16 2#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E16-9S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#16 2#12 SKT PLUG

ER 4C 2#16 2#12 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106E16-9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E16-9S
Connectors Mil-Qualified, Circular Body, All MS3106E16-9S
5015 E Solder Plug SKT Contacts

5015 E Solder Plug SKT Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106E16-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E16-9S
MIL Spec Connector - MIL-DTL 5015, I MS3106E16-9S
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106E16-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E16-9S
MIL Spec Connector - MIL-DTL 5015, I MS3106E16-9S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3106E16-9S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E16-9S-ND
Circular Connector Assemblies 339-MS3106E16-9S-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Amphenol Industrial - 96J9219 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Amphenol Industrial
96J9219
Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Amphenol Industrial 96J9219
CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E16-9S MS3106E16-9S MS3106E16-9S 339-MS3106E16-9S-ND 96J9219
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers