Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E16-12S

Description
ER 1C 1#4 SKT PLUG
Request a Quote Datasheet
Description
ER 1C 1#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E16-12S - PEI-Genesis
Philadelphia, PA, United States
ER 1C 1#4 SKT PLUG

ER 1C 1#4 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106E16-12S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E16-12S
MIL Spec Connector - MIL-DTL 5015, I MS3106E16-12S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E16-12S
MIL Spec Connector - MIL-DTL 5015, I MS3106E16-12S
CONNECTOR

CONNECTOR

Buy Now
Connectors I/O - Unreviewed - MS3106E16-12S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Unreviewed
MS3106E16-12S
Connectors I/O - Unreviewed MS3106E16-12S
Connectors I/O - Unreviewed

Connectors I/O - Unreviewed

Buy Now
Circular Connector Plug, Size 16, 1 Position, Cable; Military Specification Amphenol Industrial - 96J9217 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 1 Position, Cable; Military Specification Amphenol Industrial
96J9217
Circular Connector Plug, Size 16, 1 Position, Cable; Military Specification Amphenol Industrial 96J9217
CIRCULAR CONNECTOR PLUG, SIZE 16, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 1 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E16-12S MS3106E16-12S MS3106E16-12S 96J9217
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors I/O - Unreviewed Circular Connector Plug, Size 16, 1 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details