Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E14S-7PX

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3106E14S-7PX - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E14S-7PX
MIL Spec Connector - MIL-DTL 5015, I MS3106E14S-7PX
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106E14S-7PX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E14S-7PX
Connectors Mil-Qualified, Circular Body, All MS3106E14S-7PX
5015 E Solder Plug Pin Contacts

5015 E Solder Plug Pin Contacts

Buy Now
 - Amphenol MS3106E14S-7PX - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN PLUG

ER 3C 3#16S PIN PLUG

Buy Now
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial - 95K5840 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial
95K5840
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial 95K5840
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E14S-7PX MS3106E14S-7PX Amphenol MS3106E14S-7PX 95K5840
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details