Amphenol Industrial Circular Connector Assemblies MS3106E12S-3P

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3106E12S-3P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E12S-3P-ND
Circular Connector Assemblies 339-MS3106E12S-3P-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3106E12S-3P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E12S-3P
MIL Spec Connector - MIL-DTL 5015, I MS3106E12S-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E12S-3P
MIL Spec Connector - MIL-DTL 5015, I MS3106E12S-3P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E12S-3P
MIL Spec Connector - MIL-DTL 5015, I MS3106E12S-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 2C 2#16S PIN PLUG

ER 2C 2#16S PIN PLUG

Buy Now
 - Amphenol MS3106E12S-3P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN PLUG

ER 2C 2#16S PIN PLUG

Buy Now
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Amphenol Industrial - 96J9199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Amphenol Industrial
96J9199
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Amphenol Industrial 96J9199
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 12S-3, Cable; Military Specification Amphenol Industrial - 76J3432 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12S-3, Cable; Military Specification Amphenol Industrial
76J3432
Circular Conn, Plug, 12S-3, Cable; Military Specification Amphenol Industrial 76J3432
CIRCULAR CONN, PLUG, 12S-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, PLUG, 12S-3, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3106E12S-3P-ND MS3106E12S-3P MS3106E12S-3P Amphenol MS3106E12S-3P 96J9199
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Blocks - 39.1108 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details