Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E12-5S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E12-5S
MIL Spec Connector - MIL-DTL 5015, I MS3106E12-5S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E12-5S
MIL Spec Connector - MIL-DTL 5015, I MS3106E12-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3106E12-5S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E12-5S-ND
Circular Connector Assemblies 339-MS3106E12-5S-ND
MIL-5015 MS/AC THREADED CONN PLU

MIL-5015 MS/AC THREADED CONN PLU

Buy Now Datasheet
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial - 96J9198 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial
96J9198
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial 96J9198
CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E12-5S 339-MS3106E12-5S-ND 96J9198
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA (F) B/H Connector for RG316 Cable with Sky Window G/P - ET-SFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - XC5A-6422-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers