ER 2C 2#16S SKT PLUG
CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
ER 2C 2#16S SKT PLUG
5015 E SOLDER PLUG SKT MS3106E10SL4S
Amphenol Industrial MS3106E10SL-4S
2 Position Circular Connector Plug, Female Sockets Solder Cup
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.
CIRCULAR CONNECTOR PLUG SIZE 10SL 2 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106E10SL-4S | MS3106E10SL-4S | MS3106E10SL-4S | MS3106E10SL-4S | 2005396 | AMS3106E-10SL-4S-ND | 70143541 | 34H5317 | 25K7444 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Mil Spec Circular Connectors | Circular Connector Assemblies | connector,metal circular,str plug w/cable clamp,size 10sl,2#16 solder socket con | Circular Connector Plug Size 10Sl 2 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | ||
| Gender | Male / Plug | Male / Plug | Male / Plug; Female / Jack | ||||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Geometry | Straight; Straight | Straight | |||||||
| Mounting | Cable | Free Hanging (In-Line) | Free Hanging | ||||||
| Coupling | Bayonet | Threaded | Threaded |