Amphenol Industrial Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial MS3106B24-5P

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial - 01J1459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial
01J1459
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial 01J1459
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J1459
Product Name Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-EDT.0M.305.XLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 6.5 amps
View Details