Amphenol Industrial Circular Connector Plug, Size 20, 6 Position, Cable; Military Specification Amphenol Industrial MS3106B20-17S

Description
CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 20, 6 Position, Cable; Military Specification Amphenol Industrial - 96J9091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 6 Position, Cable; Military Specification Amphenol Industrial
96J9091
Circular Connector Plug, Size 20, 6 Position, Cable; Military Specification Amphenol Industrial 96J9091
CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9091
Product Name Circular Connector Plug, Size 20, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data