Amphenol Industrial Circular Connector Plug, Size 20, 7 Position, Cable; Military Specification Amphenol Industrial MS3106B20-15P

Description
Use 97-3106B20-15P
Request a Quote
Description
Use 97-3106B20-15P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106B20-15P - PEI-Genesis
Philadelphia, PA, United States
Use 97-3106B20-15P

Use 97-3106B20-15P

Buy Now
Circular Connector Plug, Size 20, 7 Position, Cable; Military Specification Amphenol Industrial - 96J9082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 7 Position, Cable; Military Specification Amphenol Industrial
96J9082
Circular Connector Plug, Size 20, 7 Position, Cable; Military Specification Amphenol Industrial 96J9082
CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106B20-15P 96J9082
Product Name Circular Connector Plug, Size 20, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data