Amphenol Industrial Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial MS3106B18-9SW

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial - 96J9077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial
96J9077
Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial 96J9077
CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9077
Product Name Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details