Amphenol Industrial Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Amphenol Industrial MS3106B18-3S

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Amphenol Industrial - 96J9068 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Amphenol Industrial
96J9068
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Amphenol Industrial 96J9068
CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9068
Product Name Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo - 85X5631 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details