Amphenol Industrial Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial MS3106A36-8P-RES

Description
ER 47C 46#16 1#12 PIN PLUG
Request a Quote
Description
ER 47C 46#16 1#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A36-8P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 47C 46#16 1#12 PIN PLUG

ER 47C 46#16 1#12 PIN PLUG

Buy Now
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial - 96J9020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial
96J9020
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial 96J9020
CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A36-8P-RES 96J9020
Product Name Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data