Amphenol Industrial Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial MS3106A36-7S-RES

Description
ER 47C 40#16 7#12 SKT PLUG
Request a Quote
Description
ER 47C 40#16 7#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A36-7S-RES - PEI-Genesis
Philadelphia, PA, United States
ER 47C 40#16 7#12 SKT PLUG

ER 47C 40#16 7#12 SKT PLUG

Buy Now
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial - 74K1581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial
74K1581
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial 74K1581
CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A36-7S-RES 74K1581
Product Name Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connector (RF) Adapters - 1124-1000-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details