Amphenol Industrial Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial MS3106A36-3P-RES

Description
ER 6C 3#12 3#0 PIN PLUG
Request a Quote
Description
ER 6C 3#12 3#0 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A36-3P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#12 3#0 PIN PLUG

ER 6C 3#12 3#0 PIN PLUG

Buy Now
ER 6C 3#12 3#0 PIN PLUG

ER 6C 3#12 3#0 PIN PLUG

Buy Now
Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial - 96J9011 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial
96J9011
Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial 96J9011
CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A36-3P-RES MS3106A36-3P-RES 96J9011
Product Name Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Standard Circular Connectors - 1-2823446-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers