Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106A32-7P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A32-7P
MIL Spec Connector - MIL-DTL 5015, I MS3106A32-7P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A32-7P
MIL Spec Connector - MIL-DTL 5015, I MS3106A32-7P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 35C 28#16 7#12 PIN PLUG

ER 35C 28#16 7#12 PIN PLUG

Buy Now
 - Amphenol MS3106A32-7P - PEI-Genesis
Philadelphia, PA, United States
ER 35C 28#16 7#12 PIN PLUG

ER 35C 28#16 7#12 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106A32-7P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A32-7P
Connectors Mil-Qualified, Circular Body, All MS3106A32-7P
5015 Solder Plug Pin Contacts

5015 Solder Plug Pin Contacts

Buy Now
Circular Connector Assemblies - 339-MS3106A32-7P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A32-7P-ND
Circular Connector Assemblies 339-MS3106A32-7P-ND
35 Position Circular Connector Plug, Male Pins Solder Cup

35 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial - 40M1075 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial
40M1075
Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial 40M1075
CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A32-7P MS3106A32-7P Amphenol MS3106A32-7P MS3106A32-7P 339-MS3106A32-7P-ND 40M1075
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-1589057-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details