Amphenol Industrial Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Amphenol Industrial MS3106A32-17P-RES

Description
ER 4C 4#4 PIN PLUG
Request a Quote
Description
ER 4C 4#4 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A32-17P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 PIN PLUG

ER 4C 4#4 PIN PLUG

Buy Now
ER 4C 4#4 PIN PLUG

ER 4C 4#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Amphenol Industrial - 96J8972 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Amphenol Industrial
96J8972
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Amphenol Industrial 96J8972
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A32-17P-RES MS3106A32-17P-RES 96J8972
Product Name Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Harsh Environment Connectors - M Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Automotive Connector; Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1424-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details