Amphenol Industrial Circular Connector Assemblies MS3106A28-9P

Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3106A28-9P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A28-9P-ND
Circular Connector Assemblies 339-MS3106A28-9P-ND
12 Position Circular Connector Plug, Male Pins Solder Cup

12 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - Amphenol MS3106A28-9P - PEI-Genesis
Philadelphia, PA, United States
ER 12C 6#16 6#12 PIN PLUG

ER 12C 6#16 6#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-9P
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-9P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-9P
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-9P
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106A28-9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A28-9P
Connectors Mil-Qualified, Circular Body, All MS3106A28-9P
5015 Solder Plug Pin Contacts

5015 Solder Plug Pin Contacts

Buy Now
Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial - 09H1525 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial
09H1525
Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial 09H1525
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3106A28-9P-ND Amphenol MS3106A28-9P MS3106A28-9P MS3106A28-9P 09H1525
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Specs
Connector Type Military Connector
View Details