Amphenol Industrial Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial MS3106A28-9P-RES

Description
ER 12C 6#16 6#12 PIN PLUG
Request a Quote
Description
ER 12C 6#16 6#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-9P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 12C 6#16 6#12 PIN PLUG

ER 12C 6#16 6#12 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial - 96J8965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial
96J8965
Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial 96J8965
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-9P-RES 96J8965
Product Name Circular Connector Plug Size 28, 12 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details