Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3106A28-6PW

Description
ER 3C 3#4 PIN PLUG
Request a Quote
Description
ER 3C 3#4 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-6PW - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#4 PIN PLUG

ER 3C 3#4 PIN PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - MS3106A28-6PW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
MS3106A28-6PW
Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3106A28-6PW
Solder Plug, OD

Solder Plug, OD

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-6PW
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-6PW
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 3C 3#4 PIN PLUG

ER 3C 3#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 3 Position, Cable; Military Specification Amphenol Industrial - 96J8956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 3 Position, Cable; Military Specification Amphenol Industrial
96J8956
Circular Connector Plug, Size 28, 3 Position, Cable; Military Specification Amphenol Industrial 96J8956
CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-6PW MS3106A28-6PW MS3106A28-6PW MS3106A28-6PW 96J8956
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 28, 3 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details