Amphenol Industrial Circular Connector Plug, Size 28, 3 Position, Cable; Military Specification Amphenol Industrial MS3106A28-6P-RES

Description
ER 3C 3#4 PIN PLUG
Request a Quote
Description
ER 3C 3#4 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ER 3C 3#4 PIN PLUG

ER 3C 3#4 PIN PLUG

Buy Now
 - Amphenol MS3106A28-6P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#4 PIN PLUG

ER 3C 3#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 3 Position, Cable; Military Specification Amphenol Industrial - 90H0333 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 3 Position, Cable; Military Specification Amphenol Industrial
90H0333
Circular Connector Plug, Size 28, 3 Position, Cable; Military Specification Amphenol Industrial 90H0333
CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A28-6P-RES Amphenol MS3106A28-6P-RES 90H0333
Product Name Circular Connector Plug, Size 28, 3 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details